TIP102 alternative parts: BDW93C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN DARL 100V 8A TO220AB
Trans Darlington NPN 100V 12A 3-Pin(3 Tab) TO-220AB Bulk
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Supplier Device Package:
TO-220AB
TO-220-3
Weight:
1.214g
1.8g
Collector-Emitter Breakdown Voltage:
100V
100V
Collector-Emitter Saturation Voltage:
2V
2V
Current-Collector (Ic) (Max):
8A
12A
Number of Elements:
1
1
hFEMin:
1000
1000
Operating Temperature:
-65°C~150°C TJ
150°C TJ
Packaging:
Tube
Bulk
Published:
2007
2000
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-65°C
Voltage - Rated DC:
100V
100V
Max Power Dissipation:
2W
80W
Current Rating:
8A
12A
Base Part Number:
TIP10*
BDW93
Polarity:
NPN
NPN
Element Configuration:
Single
Single
Power Dissipation:
80W
80W
Power - Max:
2W
80W
Transistor Type:
NPN - Darlington
NPN - Darlington
Collector Emitter Voltage (VCEO):
100V
100V
Max Collector Current:
50μA
12A
DC Current Gain (hFE) (Min) @ Ic, Vce:
1000 @ 3A 4V
750 @ 5A 3V
Current - Collector Cutoff (Max):
50μA
1mA
Vce Saturation (Max) @ Ib, Ic:
2.5V @ 80mA, 8A
3V @ 100mA, 10A
Voltage - Collector Emitter Breakdown (Max):
100V
100V
Max Breakdown Voltage:
100V
-
Collector Base Voltage (VCBO):
100V
100V
Emitter Base Voltage (VEBO):
5V
12V
Height:
9.28mm
9.4mm
Length:
10.28mm
10.1mm
Width:
4.82mm
4.7mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
-
2 Weeks
Contact Plating:
-
Tin
TIP102

TIP102

(In Stock: 35400)

ON Semiconductor