TIP110 alternative parts: 495220TU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans Darlington NPN 60V 2A 3-Pin(3 Tab) TO-220 Tube
TRANS NPN DARL 325V 4A TO-220
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
-
Weight:
4.535924g
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
60V
325V
Collector-Emitter Saturation Voltage:
2.5V
1.7V
Number of Elements:
1
1
hFEMin:
1000
-
Operating Temperature:
150°C TJ
-55°C~150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Rated DC:
60V
325V
Max Power Dissipation:
50W
40W
Current Rating:
2A
4A
Base Part Number:
TIP110
-
Pin Count:
3
-
Polarity:
NPN
NPN
Element Configuration:
Single
Single
Power Dissipation:
2W
-
Transistor Application:
SWITCHING
-
Transistor Type:
NPN - Darlington
NPN - Darlington
Collector Emitter Voltage (VCEO):
60V
325V
Max Collector Current:
2A
4A
DC Current Gain (hFE) (Min) @ Ic, Vce:
1000 @ 1A 4V
1000 @ 3A 5V
Current - Collector Cutoff (Max):
2mA
5mA ICBO
JEDEC-95 Code:
TO-220AB
-
Vce Saturation (Max) @ Ib, Ic:
2.5V @ 8mA, 2A
1.5V @ 5mA, 2A
Collector Base Voltage (VCBO):
60V
550V
Emitter Base Voltage (VEBO):
5V
10V
Height:
15.75mm
-
Length:
10.4mm
-
Width:
4.6mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
TIP110

TIP110

(In Stock: 61580)

STMicroelectronics