TIP110 alternative parts: TIP29A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans Darlington NPN 60V 2A 3-Pin(3 Tab) TO-220 Tube
Trans GP BJT NPN 60V 1A 3-Pin(3 Tab) TO-220 Bulk
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
4.535924g
1.214g
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
60V
60V
Collector-Emitter Saturation Voltage:
2.5V
700mV
Number of Elements:
1
1
hFEMin:
1000
15
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Tube
Bulk
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Rated DC:
60V
100V
Max Power Dissipation:
50W
2W
Current Rating:
2A
1A
Base Part Number:
TIP110
TIP29
Pin Count:
3
-
Polarity:
NPN
NPN
Element Configuration:
Single
Single
Power Dissipation:
2W
2W
Transistor Application:
SWITCHING
-
Transistor Type:
NPN - Darlington
NPN
Collector Emitter Voltage (VCEO):
60V
60V
Max Collector Current:
2A
1A
DC Current Gain (hFE) (Min) @ Ic, Vce:
1000 @ 1A 4V
15 @ 1A 4V
Current - Collector Cutoff (Max):
2mA
300μA
JEDEC-95 Code:
TO-220AB
-
Vce Saturation (Max) @ Ib, Ic:
2.5V @ 8mA, 2A
700mV @ 125mA, 1A
Collector Base Voltage (VCBO):
60V
60V
Emitter Base Voltage (VEBO):
5V
5V
Height:
15.75mm
6.35mm
Length:
10.4mm
6.35mm
Width:
4.6mm
4.83mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
TO-220-3
Current-Collector (Ic) (Max):
-
1A
Published:
-
2007
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-65°C
Frequency:
-
3MHz
Power - Max:
-
2W
Gain Bandwidth Product:
-
3MHz
Voltage - Collector Emitter Breakdown (Max):
-
60V
Max Frequency:
-
3MHz
Frequency - Transition:
-
3MHz
TIP110

TIP110

(In Stock: 61580)

STMicroelectronics