TIP122 alternative parts: TIP32C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN DARL 100V 5A TO-220
TRANS PNP 100V 3A TO220AB
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
8 Weeks
-
Contact Plating:
Tin
Tin
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
6.000006g
1.214012g
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
100V
100V
Collector-Emitter Saturation Voltage:
4V
-1.2V
Number of Elements:
1
1
hFEMin:
1000
10
Operating Temperature:
150°C TJ
-65°C~150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Voltage - Rated DC:
100V
-100V
Max Power Dissipation:
65W
2W
Current Rating:
5A
-3A
Base Part Number:
TIP122
TIP32
Pin Count:
3
-
Polarity:
NPN
PNP
Element Configuration:
Single
Single
Power Dissipation:
2W
2W
Transistor Application:
SWITCHING
-
Transistor Type:
NPN - Darlington
PNP
Collector Emitter Voltage (VCEO):
100V
100V
Max Collector Current:
5A
3A
DC Current Gain (hFE) (Min) @ Ic, Vce:
1000 @ 3A 3V
10 @ 3A 4V
Current - Collector Cutoff (Max):
500μA
300μA
JEDEC-95 Code:
TO-220AB
-
Vce Saturation (Max) @ Ib, Ic:
4V @ 20mA, 5A
1.2V @ 375mA, 3A
Collector Base Voltage (VCBO):
100V
100V
Emitter Base Voltage (VEBO):
5V
5V
Max Junction Temperature (Tj):
150°C
-
VCEsat-Max:
4 V
-
Height:
19.68mm
6.35mm
Length:
10.4mm
10.67mm
Width:
4.6mm
4.83mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
TO-220AB
Current-Collector (Ic) (Max):
-
3A
Published:
-
2010
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-65°C
Frequency:
-
3MHz
Voltage:
-
100V
Current:
-
3A
Power - Max:
-
2W
Gain Bandwidth Product:
-
3MHz
Voltage - Collector Emitter Breakdown (Max):
-
100V
Max Frequency:
-
3MHz
Frequency - Transition:
-
3MHz
TIP122

TIP122

(In Stock: 644480)

STMicroelectronics