TIP122 alternative parts: TIP32CTU
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN DARL 100V 5A TO-220 | TRANS PNP 100V 3A TO-220 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | LAST SHIPMENTS (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 15 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 6.000006g | 1.214012g |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 100V | 100V |
Collector-Emitter Saturation Voltage: | 4V | -1.2V |
Number of Elements: | 1 | 1 |
hFEMin: | 1000 | 25 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Rated DC: | 100V | -100V |
Max Power Dissipation: | 65W | 2W |
Current Rating: | 5A | -3A |
Base Part Number: | TIP122 | TIP32 |
Pin Count: | 3 | - |
Polarity: | NPN | - |
Element Configuration: | Single | Single |
Power Dissipation: | 2W | 2W |
Transistor Application: | SWITCHING | SWITCHING |
Transistor Type: | NPN - Darlington | PNP |
Collector Emitter Voltage (VCEO): | 100V | 100V |
Max Collector Current: | 5A | 3A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 1000 @ 3A 3V | 10 @ 3A 4V |
Current - Collector Cutoff (Max): | 500μA | 200μA |
JEDEC-95 Code: | TO-220AB | TO-220AB |
Vce Saturation (Max) @ Ib, Ic: | 4V @ 20mA, 5A | 1.2V @ 375mA, 3A |
Collector Base Voltage (VCBO): | 100V | 100V |
Emitter Base Voltage (VEBO): | 5V | 5V |
Max Junction Temperature (Tj): | 150°C | - |
VCEsat-Max: | 4 V | - |
Height: | 19.68mm | 16.51mm |
Length: | 10.4mm | 10.67mm |
Width: | 4.6mm | 4.83mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2004 |
Pbfree Code: | - | yes |
Frequency: | - | 3MHz |
Voltage: | - | 100V |
Current: | - | 3A |
Gain Bandwidth Product: | - | 3MHz |
Polarity/Channel Type: | - | PNP |
Transition Frequency: | - | 3MHz |

TIP122
(In Stock: 644480)
STMicroelectronicsUnited States