TIP125 alternative parts: BDW94C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP DARL 60V 5A TO-220
TRANS PNP DARL 100V 12A TO-220
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
4.535924g
1.8g
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
60V
100V
Collector-Emitter Saturation Voltage:
2V
2V
Number of Elements:
1
1
hFEMin:
1000
1000
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Tube
Bulk
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Rated DC:
-60V
-100V
Max Power Dissipation:
65W
80W
Current Rating:
-5A
-12A
Base Part Number:
TIP125
BDW94
Pin Count:
3
-
Polarity:
PNP
PNP
Element Configuration:
Single
Single
Power Dissipation:
65W
80W
Power - Max:
2W
80W
Transistor Application:
SWITCHING
-
Transistor Type:
PNP - Darlington
PNP - Darlington
Collector Emitter Voltage (VCEO):
60V
100V
Max Collector Current:
5A
12A
DC Current Gain (hFE) (Min) @ Ic, Vce:
1000 @ 3A 3V
750 @ 5A 3V
Current - Collector Cutoff (Max):
500μA
1mA
JEDEC-95 Code:
TO-220AB
-
Vce Saturation (Max) @ Ib, Ic:
4V @ 20mA, 5A
3V @ 100mA, 10A
Collector Base Voltage (VCBO):
60V
-100V
Emitter Base Voltage (VEBO):
5V
2.5V
VCEsat-Max:
4 V
-
Height:
15.75mm
9.4mm
Length:
10.4mm
10.1mm
Width:
4.6mm
4.7mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Supplier Device Package:
-
TO-220-3
Current-Collector (Ic) (Max):
-
12A
Published:
-
2005
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-65°C
Voltage - Collector Emitter Breakdown (Max):
-
100V
TIP125

TIP125

(In Stock: 4000)

STMicroelectronics