TIP125 alternative parts: BDX54ATU
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP DARL 60V 5A TO-220 | TRANS PNP DARL 60V 8A TO-220 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 8 Weeks | 36 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | - |
Weight: | 4.535924g | 1.8g |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 60V | 60V |
Collector-Emitter Saturation Voltage: | 2V | 2V |
Number of Elements: | 1 | 1 |
hFEMin: | 1000 | 750 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Rated DC: | -60V | -60V |
Max Power Dissipation: | 65W | 60W |
Current Rating: | -5A | -8A |
Base Part Number: | TIP125 | BDX54 |
Pin Count: | 3 | - |
Polarity: | PNP | PNP |
Element Configuration: | Single | Single |
Power Dissipation: | 65W | 60W |
Power - Max: | 2W | 60W |
Transistor Application: | SWITCHING | - |
Transistor Type: | PNP - Darlington | PNP - Darlington |
Collector Emitter Voltage (VCEO): | 60V | 60V |
Max Collector Current: | 5A | 8A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 1000 @ 3A 3V | 750 @ 3A 3V |
Current - Collector Cutoff (Max): | 500μA | 500μA |
JEDEC-95 Code: | TO-220AB | - |
Vce Saturation (Max) @ Ib, Ic: | 4V @ 20mA, 5A | 2V @ 12mA, 3A |
Collector Base Voltage (VCBO): | 60V | -60V |
Emitter Base Voltage (VEBO): | 5V | -5V |
VCEsat-Max: | 4 V | - |
Height: | 15.75mm | - |
Length: | 10.4mm | - |
Width: | 4.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | TO-220-3 |
Current-Collector (Ic) (Max): | - | 8A |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -65°C |
Voltage - Collector Emitter Breakdown (Max): | - | 60V |
Continuous Collector Current: | - | -8A |

TIP125
(In Stock: 4000)
STMicroelectronicsUnited States