TJA1051T/3/1J alternative parts: ATA6560-GAQW

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TJA1051 Series 5.5 V 5 Mbit/s) High-speed CAN Transceiver - SOIC-8
IC TXRX CAN NSIL 8SO
Factory Lead Time:
6 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Operating Temperature:
-40°C~150°C
-40°C~150°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2010
2011
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
8
Type:
Transceiver
Transceiver
Terminal Finish:
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Pin Count:
8
-
JESD-30 Code:
R-PDSO-G8
-
Data Rate:
5Mbps
5 Mbps
Protocol:
CANbus
CANbus
Number of Drivers/Receivers:
1/1
1/1
Duplex:
Half
-
Receiver Hysteresis:
120mV
120mV
Length:
4.9mm
4.9mm
Height Seated (Max):
1.75mm
-
Width:
3.9mm
3.9mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Number of Pins:
-
8
Usage Level:
-
Automotive grade
Series:
-
Automotive, AEC-Q100
Pbfree Code:
-
yes
Base Part Number:
-
ATA6560
Max Supply Current:
-
5mA
Number of Transceivers:
-
1
TJA1051T/3/1J

TJA1051T/3/1J

(In Stock: 41850)

NXP USA Inc.