TJA1051T/3/1J alternative parts: SN75477D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TJA1051 Series 5.5 V 5 Mbit/s) High-speed CAN Transceiver - SOIC-8 | TEXAS INSTRUMENTS SN75477D PERIPHERAL DRIVER, 2 CHANNEL, 300mA, SOIC8 |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | - |
Operating Temperature: | -40°C~150°C | 0°C~70°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2010 | - |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Type: | Transceiver | - |
Terminal Finish: | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Pin Count: | 8 | 8 |
JESD-30 Code: | R-PDSO-G8 | - |
Data Rate: | 5Mbps | - |
Protocol: | CANbus | - |
Number of Drivers/Receivers: | 1/1 | - |
Duplex: | Half | - |
Receiver Hysteresis: | 120mV | - |
Length: | 4.9mm | 4.9mm |
Height Seated (Max): | 1.75mm | - |
Width: | 3.9mm | 3.91mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Mount: | - | Surface Mount |
Number of Pins: | - | 8 |
Weight: | - | 72.603129mg |
Driver Configuration: | - | Low-Side |
Logic voltage-VIL, VIH: | - | 0.8V 2V |
Turn Off Delay Time: | - | 125 ns |
Series: | - | Automotive, AEC-Q100 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Max Power Dissipation: | - | 725mW |
Base Part Number: | - | SN75477 |
Output Voltage: | - | 100V |
Power Supplies: | - | 5V |
Nominal Supply Current: | - | 75mA |
Power Dissipation: | - | 725mW |
Output Current: | - | 300mA |
Propagation Delay: | - | 350 ns |
Input Type: | - | Non-Inverting |
Turn On Delay Time: | - | 350 ns |
Max Input Voltage: | - | 5.5V |
Output Characteristics: | - | OPEN-COLLECTOR |
Output Polarity: | - | INVERTED |
Input Characteristics: | - | STANDARD |
Rise / Fall Time (Typ): | - | 50ns 90ns |
Interface IC Type: | - | NAND GATE BASED PERIPHERAL DRIVER |
Channel Type: | - | Independent |
Number of Drivers: | - | 2 |
Turn On Time: | - | 0.35 µs |
Output Peak Current Limit-Nom: | - | 3A |
Current - Peak Output (Source, Sink): | - | 500mA 500mA |
Turn Off Time: | - | 0.35 µs |
Built-in Protections: | - | TRANSIENT |
Height: | - | 1.75mm |
Thickness: | - | 1.58mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

TJA1051T/3/1J
(In Stock: 41850)
NXP USA Inc.United States