TJA1051T/3/1J alternative parts: TJA1042T/3/1J
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TJA1051 Series 5.5 V 5 Mbit/s) High-speed CAN Transceiver - SOIC-8 | IC TRANSCEIVER CAN HS 8SOIC |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Operating Temperature: | -40°C~150°C | -40°C~150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2010 | 2010 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Type: | Transceiver | Transceiver |
Terminal Finish: | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Pin Count: | 8 | 8 |
JESD-30 Code: | R-PDSO-G8 | R-PDSO-G8 |
Data Rate: | 5Mbps | 5Mbps |
Protocol: | CANbus | CANbus |
Number of Drivers/Receivers: | 1/1 | 1/1 |
Duplex: | Half | Half |
Receiver Hysteresis: | 120mV | 120mV |
Length: | 4.9mm | 4.9mm |
Height Seated (Max): | 1.75mm | 1.75mm |
Width: | 3.9mm | 3.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Usage Level: | - | Automotive grade |
Base Part Number: | - | TJA1042 |

TJA1051T/3/1J
(In Stock: 41850)
NXP USA Inc.United States