TL072CP alternative parts: TL082ACP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
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
Number of Functions:
2
2
Supply Voltage:
15V
15V
Base Part Number:
TL072
TL082
Pin Count:
8
8
Power Supplies:
+-15V
+-15V
Number of Channels:
2
2
Operating Supply Current:
1.4mA
1.4mA
Nominal Supply Current:
5mA
5.6mA
Slew Rate:
13V/μs
13V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
J-FET
J-FET
Common Mode Rejection Ratio:
70 dB
75 dB
Current - Input Bias:
65pA
30pA
Voltage - Supply, Single/Dual (±):
±5V~15V
7V~36V ±3.5V~18V
Input Offset Voltage (Vos):
3mV
6mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
3000 kHz
3000 kHz
Voltage Gain:
106.02dB
106.02dB
Average Bias Current-Max (IIB):
0.007μA
0.007μA
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Low-Bias:
YES
YES
Micropower:
NO
NO
Programmable Power:
NO
NO
Dual Supply Voltage:
9V
9V
Nominal Gain Bandwidth Product:
3MHz
3MHz
Max I/O Voltage:
10mV
6mV
Power:
NO
-
Input Offset Current-Max (IIO):
0.01μA
-
Height:
5.08mm
5.08mm
Length:
9.81mm
9.81mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Power Dissipation:
-
680mW
Bandwidth:
-
3MHz
Voltage - Input Offset:
-
3mV
TL072CP

TL072CP

Texas Instruments