TL072CP alternative parts: TL082CPE4
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP JFET 2 CIRCUIT 8DIP | IC OPAMP JFET 3MHZ 8DIP |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | - |
Factory Lead Time: | 8 Weeks | - |
Contact Plating: | Gold | - |
Mounting Type: | Through Hole | - |
Package / Case: | 8-DIP (0.300, 7.62mm) | PDIP |
Surface Mount: | NO | NO |
Number of Pins: | 8 | 8 |
Operating Temperature: | 0°C~70°C | - |
Packaging: | Tube | Rail/Tube |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 2 | 2 |
Supply Voltage: | 15V | 15V |
Base Part Number: | TL072 | - |
Pin Count: | 8 | 8 |
Power Supplies: | +-15V | +-15V |
Number of Channels: | 2 | - |
Operating Supply Current: | 1.4mA | 1.4mA |
Nominal Supply Current: | 5mA | 5.6mA |
Slew Rate: | 13V/μs | 13 V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | J-FET | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | 70 dB | 70 dB |
Current - Input Bias: | 65pA | 400pA |
Voltage - Supply, Single/Dual (±): | ±5V~15V | - |
Input Offset Voltage (Vos): | 3mV | 15mV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 3000 kHz | 3000 kHz |
Voltage Gain: | 106.02dB | 106.02dB |
Average Bias Current-Max (IIB): | 0.007μA | 0.01μA |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Low-Bias: | YES | YES |
Micropower: | NO | NO |
Programmable Power: | NO | NO |
Dual Supply Voltage: | 9V | - |
Nominal Gain Bandwidth Product: | 3MHz | 3MHz |
Max I/O Voltage: | 10mV | 15mV |
Power: | NO | NO |
Input Offset Current-Max (IIO): | 0.01μA | - |
Height: | 5.08mm | - |
Length: | 9.81mm | - |
Width: | 6.35mm | - |
Thickness: | 3.9mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 2 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Terminal Form: | - | THROUGH-HOLE |
Operating Supply Voltage: | - | 18V |
Temperature Grade: | - | COMMERCIAL |
Gain Bandwidth Product: | - | 3MHz |
Max Dual Supply Voltage: | - | 18V |
Min Dual Supply Voltage: | - | 3.5V |
Bias Current-Max (IIB) @25C: | - | 0.0004μA |

TL072CP
Texas InstrumentsUnited States