TL431ACDG alternative parts: TL431ACDR2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC VREF SHUNT 36V 1% 8SOIC
IC VREF SHUNT ADJ 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
2 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tube
Cut Tape (CT)
Published:
2005
2005
Tolerance:
±1%
±1%
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
Temperature Coefficient:
50ppm/°C Typical
50ppm/°C Typical
Terminal Finish:
Tin (Sn)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
1.27mm
-
Current Rating:
100mA
500μA
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
TL431
TL431
Pin Count:
8
8
Number of Outputs:
1
1
Output Voltage:
36V
36V
Output Type:
Adjustable
Adjustable
Max Output Current:
100mA
100mA
Trim/Adjustable Output:
YES
YES
Analog IC - Other Type:
THREE TERMINAL VOLTAGE REFERENCE
THREE TERMINAL VOLTAGE REFERENCE
Accuracy:
1 %
1 %
Max Output Voltage:
36V
36V
Voltage - Output (Min/Fixed):
2.495V
-
Max Input Voltage:
37V
37V
Halogen Free:
Halogen Free
Halogen Free
Reference Voltage:
36V
2.495V
Reference Type:
Shunt
Shunt
Min Output Voltage:
2.495V
2.495V
Current - Cathode:
1mA
1mA
Height:
1.5mm
1.5mm
Length:
5mm
5mm
Width:
4mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Termination:
-
SMD/SMT
Additional Feature:
-
OUTPUT VOLTAGE PROGRAMMABLE FROM 2.495V TO 36V
Operating Supply Voltage:
-
36V
Number of Channels:
-
1
Power Dissipation:
-
700mW
TL431ACDG

TL431ACDG

ON Semiconductor