TL431AIDBZR alternative parts: LM431SBCM32X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC VREF SHUNT ADJ SOT23-3
LM431SB Series 2.495 V ±1 % SMT Programmable Shunt Regulator - SOT-23-3L
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
12 Weeks
42 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
-
Number of Pins:
3
3
Operating Temperature:
-40°C~85°C TA
-25°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tolerance:
±1%
±1%
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
34 ppm/°C
50ppm/°C Typical
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Terminal Pitch:
0.95mm
0.95mm
Base Part Number:
TL431
LM431
Pin Count:
3
-
Number of Outputs:
1
1
Output Voltage:
36V
36V
Output Type:
Adjustable
Adjustable
Max Output Current:
100mA
100mA
Number of Channels:
1
1
Trim/Adjustable Output:
YES
YES
Analog IC - Other Type:
THREE TERMINAL VOLTAGE REFERENCE
TWO TERMINAL VOLTAGE REFERENCE
Max Output Voltage:
36V
36V
Min Input Voltage:
2.495V
2.47V
Max Input Voltage:
37V
2.52V
Reference Voltage:
36V
-
Reference Type:
Shunt
Shunt
Min Output Voltage:
2.5V
2.495V
Temp Coef of Voltage-Max:
92 ppm/°C
87.448 ppm/°C
Current - Cathode:
700μA
1mA
Height:
1.22mm
930μm
Length:
2.92mm
2.92mm
Width:
1.3mm
1.3mm
Thickness:
1mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Weight:
-
30mg
Published:
-
2013
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
TL431AIDBZR

TL431AIDBZR

(In Stock: 84561)

Texas Instruments