TL431IZ alternative parts: TL431CZ-AP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC VREF SHUNT 36V 2.21% TO92-3 | Voltage References 2.5-36V Prog Adjust |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-2, TO-92-2 (TO-226AC) | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) |
Number of Pins: | 3 | 3 |
Operating Temperature: | -40°C~105°C TA | 0°C~70°C TA |
Packaging: | Bulk | Tape & Box (TB) |
Tolerance: | ±2.21% | ±2.21% |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 100 ppm/°C | 100 ppm/°C |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Terminal Position: | BOTTOM | BOTTOM |
Number of Functions: | 1 | 1 |
Base Part Number: | TL431 | TL431 |
Pin Count: | 3 | 3 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 36V | 36V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 100mA | 100mA |
Number of Channels: | 1 | 1 |
Trim/Adjustable Output: | YES | YES |
Analog IC - Other Type: | THREE TERMINAL VOLTAGE REFERENCE | THREE TERMINAL VOLTAGE REFERENCE |
Nominal Supply Current: | 1mA | 100mA |
Max Output Voltage: | 36V | 36V |
Max Input Voltage: | 37V | 37V |
Reference Voltage: | 2.495V | 2.495V |
Reference Type: | Shunt | Shunt |
Min Output Voltage: | 2.495V | 2.495V |
Temp Coef of Voltage-Max: | 82.924 ppm/°C | - |
Current - Cathode: | 1mA | 1mA |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Accuracy: | - | 2 % |
Nominal Input Voltage: | - | 2.52V |

TL431IZ
(In Stock: 2000)
STMicroelectronicsQty
Unit Price
Ext Price
1
$0.298356
$0.30
10
$0.281468
$2.81
100
$0.265536
$26.55
500
$0.250505
$125.25
1000
$0.236326
$236.33
Minimum: 1 Multiples: 1
Unit Price: $0.298356
Ext Price: $0.30
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools