TL494ING4 alternative parts: KA3525A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS TL494ING4 PULSEWIDTHMODULATION (PWM), DIP16
DC DC Cntrlr Dual-OUT PWM DC to DC Controller 16-Pin PDIP Rail
Factory Lead Time:
6 Weeks
11 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
16-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Number of Pins:
16
16
Operating Temperature:
-40°C~85°C TA
0°C~70°C TA
Packaging:
Tube
Tube
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Frequency:
300kHz
430kHz
Base Part Number:
TL494
KA3525A
Function:
Step-Up, Step-Down, Step-Up/Step-Down
-
Number of Outputs:
2
2
Output Voltage:
40V
5.1V
Output Type:
Transistor Driver
Transistor Driver
Output Configuration:
Positive
Positive
Output Current:
200mA
500mA
Voltage - Supply (Vcc/Vdd):
7V~40V
7V~20V
Control Features:
Dead Time Control, Frequency Control
Enable, Soft Start
Topology:
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
-
Frequency - Switching:
1kHz~300kHz
60Hz~430kHz
Synchronous Rectifier:
No
Yes
Nominal Input Voltage:
15V
-
Duty Cycle (Max):
45%
-
Output Phases:
1
1
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Contact Plating:
-
Tin
Mount:
-
Through Hole
Weight:
-
1.627826g
Published:
-
2002
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
16
ECCN Code:
-
EAR99
Terminal Position:
-
DUAL
Number of Functions:
-
1
Input Voltage-Nom:
-
20V
Analog IC - Other Type:
-
SWITCHING CONTROLLER
Max Supply Current:
-
20mA
Control Mode:
-
VOLTAGE-MODE
Max Input Voltage:
-
40V
Control Technique:
-
PULSE WIDTH MODULATION
Switcher Configuration:
-
PUSH-PULL
Max Duty Cycle:
-
49 %
Height:
-
3.25mm
Length:
-
19.8mm
Width:
-
6.4mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
TL494ING4

TL494ING4

(In Stock: 21)

Texas Instruments