TLC555CP alternative parts: MC1455D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OSC SINGLE TIMER 2.1MHZ 8-DIP | |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | CONSULT SALES OFFICE (Last Updated: 1 day ago) |
Factory Lead Time: | 8 Weeks | - |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | - |
Package / Case: | 8-DIP (0.300, 7.62mm) | PDIP |
Number of Pins: | 8 | 8 |
Weight: | 440.409842mg | - |
Operating Temperature: | 0°C~70°C | - |
Packaging: | Tube | Rail/Tube |
Series: | LinCMOS™ | - |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | yes | no |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | 555 Type, Timer/Oscillator (Single) | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Tin/Lead (Sn/Pb) |
Max Power Dissipation: | 1W | - |
Voltage - Supply: | 2V~15V | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Current Rating: | 250A | - |
Frequency: | 2.1MHz | - |
Base Part Number: | TLC555 | - |
Pin Count: | 8 | 8 |
Operating Supply Voltage: | 2.5V | - |
Power Supplies: | 5V | - |
Supply Voltage-Min (Vsup): | 2V | - |
Operating Supply Current: | 360μA | - |
Nominal Supply Current: | 360μA | - |
Power Dissipation: | 1W | 625mW |
Output Current: | 15mA | - |
Quiescent Current: | 250μA | - |
Number of Timers/Counters: | 1 | 1 |
Supply Current-Max (Isup): | 0.4mA | - |
High Level Output Current: | -10mA | -200mA |
Low Level Output Current: | 100mA | 200mA |
Height: | 5.08mm | - |
Length: | 9.81mm | 4.9mm |
Width: | 6.35mm | 3.9mm |
Thickness: | 3.9mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Power Dissipation (Max): | - | 625mW |
Max Operating Temperature: | - | 70°C |
Min Operating Temperature: | - | 0°C |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 240 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Temperature Grade: | - | COMMERCIAL |
Max Supply Voltage: | - | 16V |
Min Supply Voltage: | - | 4.5V |
Analog IC - Other Type: | - | PULSE; RECTANGULAR |

TLC555CP
(In Stock: 45)
Texas InstrumentsUnited States