TLC555CP alternative parts: NE555P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OSC SINGLE TIMER 2.1MHZ 8-DIP
TEXAS INSTRUMENTS NE555PTIMER SINGLE PRECISION,DIP8 ,0.5MHZ
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
440.409842mg
440.409842mg
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
Series:
LinCMOS™
-
JESD-609 Code:
e4
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Single)
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
Max Power Dissipation:
1W
-
Voltage - Supply:
2V~15V
4.5V~16V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Current Rating:
250A
10mA
Frequency:
2.1MHz
100kHz
Base Part Number:
TLC555
NE555
Pin Count:
8
8
Operating Supply Voltage:
2.5V
5V
Power Supplies:
5V
-
Supply Voltage-Min (Vsup):
2V
-
Operating Supply Current:
360μA
10mA
Nominal Supply Current:
360μA
2mA
Power Dissipation:
1W
-
Output Current:
15mA
-
Quiescent Current:
250μA
15mA
Number of Timers/Counters:
1
-
Supply Current-Max (Isup):
0.4mA
-
High Level Output Current:
-10mA
-200mA
Low Level Output Current:
100mA
200mA
Height:
5.08mm
5.08mm
Length:
9.81mm
9.81mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Number of Channels:
-
1
TLC555CP

TLC555CP

(In Stock: 45)

Texas Instruments