TLV271SN2T1G alternative parts: MC33501SNT1
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 3MHZ RRO 5TSOP | Operational Amplifiers - Op Amps 1-7V Single Rail to |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | OBSOLETE (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | - |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 |
Surface Mount: | YES | - |
Number of Pins: | 5 | 5 |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2007 | 2006 |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | no |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TAPE AND REEL | TAPE AND REEL |
Max Power Dissipation: | 200mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Base Part Number: | TLV271 | MC33501 |
Pin Count: | 5 | 5 |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Number of Channels: | 1 | - |
Operating Supply Current: | 490μA | 1.65mA |
Nominal Supply Current: | 550μA | 1.65mA |
Power Dissipation: | 200mW | - |
Output Current: | 13mA | 40mA |
Slew Rate: | 2.6V/μs | 3V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 58 dB | 60 dB |
Current - Input Bias: | 1pA | 0.04pA |
Voltage - Supply, Single/Dual (±): | 2.7V~16V ±1.35V~8V | 1V~7V ±0.5V~3.5V |
Halogen Free: | Halogen Free | - |
Output Current per Channel: | 13mA | 70mA |
Input Offset Voltage (Vos): | 5mV | 5mV |
Neg Supply Voltage-Nom (Vsup): | -5V | - |
Unity Gain BW-Nom: | 3000 kHz | 4000 kHz |
Voltage Gain: | 110dB | 113.98dB |
Power Supply Rejection Ratio (PSRR): | 70dB | 60dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 500μV | 500μV |
Low-Bias: | YES | YES |
Micropower: | NO | NO |
Programmable Power: | NO | NO |
Height: | 1mm | - |
Length: | 3mm | 3mm |
Width: | 1.5mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Mount: | - | Surface Mount |
Number of Elements: | - | 1 |
Series: | - | SMARTMOS™ |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Peak Reflow Temperature (Cel): | - | 240 |
Reach Compliance Code: | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 5V |
Gain Bandwidth Product: | - | 4MHz |
Supply Voltage Limit-Max: | - | 7V |
Wideband: | - | NO |
TLV271SN2T1G
(In Stock: 50)
ON SemiconductorUnited States