TLV431BFTA alternative parts: LM4040C50FTA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC VREF SHUNT ADJ SOT23 | DIODES INC. LM4040C50FTA Voltage Reference, Precision Micropower, Shunt - Fixed, AEC-Q100 LM4040 Series, 5V, SOT-23-3 |
Factory Lead Time: | 25 Weeks | 19 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2011 | 2006 |
Tolerance: | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.95mm | 0.95mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | TLV431 | LM4040 |
Pin Count: | 3 | 3 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 18V | 5V |
Output Type: | Adjustable | Fixed |
Max Output Current: | 15mA | 15mA |
Trim/Adjustable Output: | YES | NO |
Analog IC - Other Type: | THREE TERMINAL VOLTAGE REFERENCE | TWO TERMINAL VOLTAGE REFERENCE |
Max Output Voltage: | 18V | 5V |
Max Input Voltage: | 20V | - |
Reference Voltage: | 18V | 5V |
Reference Type: | Shunt | Shunt |
Min Output Voltage: | 1.24V | 5V |
Temp Coef of Voltage-Max: | 151.515 ppm/°C | 100 ppm/°C |
Current - Cathode: | 100μA | 83μA |
Height: | 1.02mm | 1.02mm |
Length: | 3.04mm | 3.04mm |
Width: | 1.4mm | 1.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 7.994566mg |
Temperature Coefficient: | - | 100ppm/°C |
Current Rating: | - | 15mA |
Noise - 10Hz to 10kHz: | - | 80μVrms |

TLV431BFTA
(In Stock: 1466)
Diodes IncorporatedUnited States