TLV431BFTA alternative parts: TLV431AFTA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC VREF SHUNT ADJ SOT23
IC VREF SHUNT ADJ SOT23
Factory Lead Time:
25 Weeks
19 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2011
2011
Tolerance:
±0.5%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.95mm
0.95mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
TLV431
TLV431
Pin Count:
3
3
Number of Outputs:
1
1
Output Voltage:
18V
18V
Output Type:
Adjustable
Adjustable
Max Output Current:
15mA
15mA
Trim/Adjustable Output:
YES
YES
Analog IC - Other Type:
THREE TERMINAL VOLTAGE REFERENCE
THREE TERMINAL VOLTAGE REFERENCE
Max Output Voltage:
18V
18V
Max Input Voltage:
20V
20V
Reference Voltage:
18V
18V
Reference Type:
Shunt
Shunt
Min Output Voltage:
1.24V
1.24V
Temp Coef of Voltage-Max:
151.515 ppm/°C
-
Current - Cathode:
100μA
100μA
Height:
1.02mm
1.1mm
Length:
3.04mm
3.04mm
Width:
1.4mm
1.8mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
7.994566mg
Nominal Input Voltage:
-
18V
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
125°C
TLV431BFTA

TLV431BFTA

(In Stock: 1466)

Diodes Incorporated