TLV62085RLTR alternative parts: NCP1599MNTWG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switching Voltage Regulators Datasheet spin of TPS62085
ON SEMICONDUCTOR NCP1599MNTWG PWM Converter Sync, 5.5V-3V supply, 1 MHz, 3.3V/3A out, DFN-6
Lifecycle Status:
ACTIVE (Last Updated: 12 hours ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
12 Weeks
15 Weeks
Contact Plating:
Gold
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
7-VFDFN
6-VDFN Exposed Pad
Number of Pins:
7
6
Operating Temperature:
-40°C~125°C TJ
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DCS-Control™
-
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
7
6
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
-
Base Part Number:
TLV62085
NCP1599
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
95 %
-
Output Voltage:
6V
3.3V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
3A
Operating Supply Voltage:
6V
-
Voltage - Input (Min):
2.5V
-
Input Voltage-Nom:
3.6V
5V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
17μA
-
Max Output Voltage:
6V
3.3V
Voltage - Output (Min/Fixed):
0.8V
0.8V
Topology:
Buck
Buck
Frequency - Switching:
2.4MHz
-
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
800mV
800mV
Height:
1mm
950μm
Length:
2mm
3mm
Width:
2mm
3mm
Thickness:
900μm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Published:
-
2009
Terminal Pitch:
-
0.95mm
Frequency:
-
1MHz
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
3V
Control Mode:
-
CURRENT-MODE
Nominal Input Voltage:
-
5.5V
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
TLV62085RLTR

TLV62085RLTR

(In Stock: 66523)

Texas Instruments