TLV62085RLTR alternative parts: TPS62085RLTT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switching Voltage Regulators Datasheet spin of TPS62085
Voltage Regulators - Switching Regulators 3A SD Cnvtr w/ DCS-Control
Lifecycle Status:
ACTIVE (Last Updated: 12 hours ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
7-VFDFN
7-VFDFN
Number of Pins:
7
7
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DCS-Control™
DCS-Control™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
7
7
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
-
Base Part Number:
TLV62085
TPS62085
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
95 %
95 %
Output Voltage:
6V
6V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
3A
Operating Supply Voltage:
6V
6V
Voltage - Input (Min):
2.5V
-
Input Voltage-Nom:
3.6V
3.6V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
17μA
17μA
Max Output Voltage:
6V
6V
Voltage - Output (Min/Fixed):
0.8V
0.8V
Topology:
Buck
Buck
Frequency - Switching:
2.4MHz
2.4MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
800mV
800mV
Height:
1mm
1mm
Length:
2mm
2mm
Width:
2mm
2mm
Thickness:
900μm
900μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Pitch:
-
0.5mm
Min Supply Voltage:
-
2.5V
Operating Supply Current:
-
17μA
Control Mode:
-
CURRENT/VOLTAGE-MODE
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
TLV62085RLTR

TLV62085RLTR

(In Stock: 55500)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.194212

    $0.19

  • 500

    $0.142803

    $71.40

  • 1000

    $0.119003

    $119.00

  • 2000

    $0.109177

    $218.35

  • 5000

    $0.102034

    $510.17

  • 10000

    $0.094916

    $949.16

  • 15000

    $0.091795

    $1,376.92

  • 50000

    $0.090260

    $4,513.00

Minimum: 1 Multiples: 1

Unit Price: $0.194212

Ext Price: $0.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity