TMC2130-LA-T alternative parts: DRV8800RTYR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC STEPPER MOTOR DVR SPI 36QFN | IC MOTOR DRIVER PAR 16QFN |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 36-VFQFN Exposed Pad | 16-WQFN Exposed Pad |
Operating Temperature: | -40°C~125°C TJ | -40°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2016 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Applications: | General Purpose | General Purpose |
Voltage - Supply: | 5.5V~46V | 8V~38V |
Function: | Driver - Fully Integrated, Control and Power Stage | Driver - Fully Integrated, Control and Power Stage |
Interface: | SPI, Step/Direction | Parallel |
Output Configuration: | Half Bridge (4) | Half Bridge (2) |
Logic Function: | AND | AND |
Voltage - Load: | 5.5V~46V | 8V~38V |
Motor Type - Stepper: | Bipolar | Bipolar |
Step Resolution: | 1 ~ 1/256 | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 4 days ago) |
Number of Pins: | - | 16 |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 16 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | - | QUAD |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 32V |
Terminal Pitch: | - | 0.65mm |
Base Part Number: | - | DRV8800 |
Number of Outputs: | - | 2 |
Operating Supply Voltage: | - | 32V |
Supply Voltage-Max (Vsup): | - | 38V |
Power Supplies: | - | 8/38V |
Supply Voltage-Min (Vsup): | - | 8V |
Analog IC - Other Type: | - | BRUSH DC MOTOR CONTROLLER |
Nominal Supply Current: | - | 6mA |
Quiescent Current: | - | 3.2mA |
Supply Current-Max (Isup): | - | 0.01mA |
Motor Type - AC, DC: | - | Brushed DC |
Height: | - | 800μm |
Length: | - | 4mm |
Width: | - | 4mm |
Thickness: | - | 750μm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

TMC2130-LA-T
(In Stock: 38)
Trinamic Motion Control GmbHQty
Unit Price
Ext Price
1
$2.814172
$2.81
10
$2.654880
$26.55
100
$2.504603
$250.46
500
$2.362833
$1,181.42
1000
$2.229088
$2,229.09
Minimum: 1 Multiples: 1
Unit Price: $2.814172
Ext Price: $2.81
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools