TMC2130-LA-T alternative parts: DRV8801RTYR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC STEPPER MOTOR DVR SPI 36QFN
IC MOTOR DRIVER PAR 16QFN
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
36-VFQFN Exposed Pad
16-WQFN Exposed Pad
Operating Temperature:
-40°C~125°C TJ
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2016
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Applications:
General Purpose
General Purpose
Voltage - Supply:
5.5V~46V
8V~38V
Function:
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Interface:
SPI, Step/Direction
Parallel
Output Configuration:
Half Bridge (4)
Half Bridge (2)
Logic Function:
AND
AND
Voltage - Load:
5.5V~46V
8V~38V
Motor Type - Stepper:
Bipolar
Bipolar
Step Resolution:
1 ~ 1/256
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 4 days ago)
Number of Pins:
-
16
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Number of Terminations:
-
16
ECCN Code:
-
EAR99
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
-
QUAD
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
32V
Terminal Pitch:
-
0.65mm
Base Part Number:
-
DRV8801
Number of Outputs:
-
2
Operating Supply Voltage:
-
32V
Supply Voltage-Max (Vsup):
-
38V
Power Supplies:
-
8/38V
Supply Voltage-Min (Vsup):
-
8V
Analog IC - Other Type:
-
BRUSH DC MOTOR CONTROLLER
Operating Supply Current:
-
6mA
Quiescent Current:
-
3.2mA
Supply Current-Max (Isup):
-
0.01mA
Motor Type - AC, DC:
-
Brushed DC
Height:
-
800μm
Length:
-
4mm
Width:
-
4mm
Thickness:
-
750μm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
TMC2130-LA-T

TMC2130-LA-T

(In Stock: 38)

Trinamic Motion Control GmbH

Qty

Unit Price

Ext Price

  • 1

    $2.829644

    $2.83

  • 10

    $2.669475

    $26.69

  • 100

    $2.518373

    $251.84

  • 500

    $2.375824

    $1,187.91

  • 1000

    $2.241343

    $2,241.34

Minimum: 1 Multiples: 1

Unit Price: $2.829644

Ext Price: $2.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity