TMC2130-LA-T alternative parts: NCV70514MW003R2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC STEPPER MOTOR DVR SPI 36QFN
IC MOTOR DVR MICRO-STEP 32QFN
Factory Lead Time:
6 Weeks
22 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
-
Package / Case:
36-VFQFN Exposed Pad
QFN
Operating Temperature:
-40°C~125°C TJ
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2016
2007
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Applications:
General Purpose
-
Voltage - Supply:
5.5V~46V
-
Function:
Driver - Fully Integrated, Control and Power Stage
-
Interface:
SPI, Step/Direction
SPI
Output Configuration:
Half Bridge (4)
-
Logic Function:
AND
AND
Voltage - Load:
5.5V~46V
-
Motor Type - Stepper:
Bipolar
-
Step Resolution:
1 ~ 1/256
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
32
Terminal Finish:
-
Tin (Sn)
Max Operating Temperature:
-
175°C
Min Operating Temperature:
-
-45°C
Terminal Position:
-
QUAD
Terminal Form:
-
NO LEAD
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
14V
Terminal Pitch:
-
0.5mm
Time@Peak Reflow Temperature-Max (s):
-
30
JESD-30 Code:
-
S-XQCC-N32
Supply Voltage-Max (Vsup):
-
29V
Supply Voltage-Min (Vsup):
-
6V
Analog IC - Other Type:
-
STEPPER MOTOR CONTROLLER
Length:
-
5mm
Height Seated (Max):
-
1mm
Width:
-
5mm
Lead Free:
-
Lead Free
TMC2130-LA-T

TMC2130-LA-T

(In Stock: 38)

Trinamic Motion Control GmbH

Qty

Unit Price

Ext Price

  • 1

    $2.814172

    $2.81

  • 10

    $2.654880

    $26.55

  • 100

    $2.504603

    $250.46

  • 500

    $2.362833

    $1,181.42

  • 1000

    $2.229088

    $2,229.09

Minimum: 1 Multiples: 1

Unit Price: $2.814172

Ext Price: $2.81

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity