TMC2130-LA-T alternative parts: TRF7970ARHBR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC STEPPER MOTOR DVR SPI 36QFN
Multi-Protocol Fully Integrated 13.56-MHz NFC / RFID Transceiver IC 32-VQFN -40 to 110
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
36-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Operating Temperature:
-40°C~125°C TJ
-40°C~110°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Published:
2016
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Applications:
General Purpose
-
Voltage - Supply:
5.5V~46V
2.7V~5.5V
Function:
Driver - Fully Integrated, Control and Power Stage
-
Interface:
SPI, Step/Direction
SPI
Output Configuration:
Half Bridge (4)
-
Logic Function:
AND
AND
Voltage - Load:
5.5V~46V
-
Motor Type - Stepper:
Bipolar
-
Step Resolution:
1 ~ 1/256
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Number of Pins:
-
32
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Type:
-
RFID Reader/Transponder
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
-
QUAD
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
5V
Frequency:
-
13.56MHz
Base Part Number:
-
TRF7970
Pin Count:
-
32
Power Supplies:
-
5V
Memory Size:
-
127B
Nominal Supply Current:
-
150mA
Max Supply Current:
-
150mA
Output Power:
-
200mW
Data Rate:
-
848 kbps
Standards:
-
ISO 14443, ISO 15693, ISO 18000-3
Max Junction Temperature (Tj):
-
125°C
Number of Receivers:
-
2
Ambient Temperature Range High:
-
110°C
Number of Transmitters:
-
1
Height:
-
1mm
Length:
-
5mm
Width:
-
5mm
Thickness:
-
900μm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
TMC2130-LA-T

TMC2130-LA-T

(In Stock: 38)

Trinamic Motion Control GmbH

Qty

Unit Price

Ext Price

  • 1

    $2.829644

    $2.83

  • 10

    $2.669475

    $26.69

  • 100

    $2.518373

    $251.84

  • 500

    $2.375824

    $1,187.91

  • 1000

    $2.241343

    $2,241.34

Minimum: 1 Multiples: 1

Unit Price: $2.829644

Ext Price: $2.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity