TMP86PH06UG(C,JZ) alternative parts: STM8L151K4T6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB OTP 44LQFP
MCU 8-bit STM8L STM8 CISC 16KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Factory Lead Time:
16 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-LQFP
32-LQFP
Number of Pins:
44
32
Weight:
356.09836mg
-
Memory Types:
OTP, ROM
FLASH, ROM
Number of I/Os:
8
30
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
TLCS-870/C
STM8L EnergyLite
Published:
1999
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Frequency:
16MHz
16MHz
Operating Supply Voltage:
5.5V
-
Interface:
EBI/EMI, UART
I2C, IrDA, SPI, UART, USART
Memory Size:
16kB
16kB
Oscillator Type:
External
Internal
RAM Size:
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~3.6V
Program Memory Type:
OTP
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
16KB 16K x 8
Connectivity:
EBI/EMI
I2C, IrDA, SPI, UART/USART
Data Bus Width:
8b
8b
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Data Converters:
-
A/D 22x12b; D/A 1x12b
Watchdog Timers:
-
Yes
JESD-609 Code:
-
e3
Number of Terminations:
-
32
ECCN Code:
-
EAR99
Terminal Finish:
-
TIN
Terminal Position:
-
QUAD
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
235
Supply Voltage:
-
3V
Terminal Pitch:
-
0.8mm
Time@Peak Reflow Temperature-Max (s):
-
30
Base Part Number:
-
STM8L
Pin Count:
-
32
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER, RISC
Core Processor:
-
STM8
Peripherals:
-
Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Supply Current-Max:
-
80mA
Bit Size:
-
8
Has ADC:
-
YES
DMA Channels:
-
YES
Number of Timers/Counters:
-
4
EEPROM Size:
-
1K x 8
CPU Family:
-
ST8
Number of ADC Channels:
-
22
Number of PWM Channels:
-
3
Number of I2C Channels:
-
1
Height:
-
1.45mm
Length:
-
7.2mm
Width:
-
7.2mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
TMP86PH06UG(C,JZ)

TMP86PH06UG(C,JZ)

(In Stock: 24)

Toshiba Semiconductor and Storage