TMP86PH06UG(C,JZ) alternative parts: STM8S105S4T6CTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB OTP 44LQFP
IC MCU 8BIT 16KB FLASH 44LQFP
Factory Lead Time:
16 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-LQFP
44-LQFP
Number of Pins:
44
44
Weight:
356.09836mg
-
Memory Types:
OTP, ROM
-
Number of I/Os:
8
34
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
TLCS-870/C
STM8S
Published:
1999
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Frequency:
16MHz
16MHz
Operating Supply Voltage:
5.5V
-
Interface:
EBI/EMI, UART
I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
16kB
16kB
Oscillator Type:
External
Internal
RAM Size:
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.95V~5.5V
Program Memory Type:
OTP
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
16KB 16K x 8
Connectivity:
EBI/EMI
I2C, IrDA, LINbus, SPI, UART/USART
Data Bus Width:
8b
8b
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 7 months ago)
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Data Converters:
-
A/D 9x10b
Watchdog Timers:
-
Yes
JESD-609 Code:
-
e3
Number of Terminations:
-
44
ECCN Code:
-
EAR99
Max Power Dissipation:
-
443mW
Terminal Position:
-
QUAD
Terminal Form:
-
GULL WING
Supply Voltage:
-
5V
Base Part Number:
-
STM8S105
Pin Count:
-
44
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.95V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER
Core Processor:
-
STM8
Peripherals:
-
Brown-out Detect/Reset, POR, PWM, WDT
Bit Size:
-
8
Has ADC:
-
YES
DMA Channels:
-
NO
PWM Channels:
-
YES
DAC Channels:
-
NO
Number of Timers/Counters:
-
8
EEPROM Size:
-
1K x 8
On Chip Program ROM Width:
-
8
Boundary Scan:
-
NO
Low Power Mode:
-
YES
Format:
-
FIXED-POINT
RAM (words):
-
2000
Number of External Interrupts:
-
31
On Chip Data RAM Width:
-
8
Length:
-
10mm
Height Seated (Max):
-
1.6mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
TMP86PH06UG(C,JZ)

TMP86PH06UG(C,JZ)

(In Stock: 24)

Toshiba Semiconductor and Storage