TMS320F28069PZT alternative parts: TMS320LF2407APGEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 256KB FLASH 100LQFP
TEXAS INSTRUMENTS TMS320LF2407APGEA16BIT DSP, FLASH, SMD, 320LF2407
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
144-LQFP
Surface Mount:
YES
-
Number of Pins:
100
144
Weight:
1.319103g
1.290414g
Data Converters:
A/D 16x12b
A/D 16x10b
Memory Types:
FLASH, ROMless
EEPROM, FLASH
Number of I/Os:
54
41
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
C2000™ C28x Piccolo™
C2000™ C24x 16-Bit
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
100
144
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
90MHz
40MHz
Base Part Number:
320F28069
320LF2407
Pin Count:
100
144
Operating Supply Voltage:
3.3V
-
Interface:
CAN, I2C, SCI, SPI, UART, USART, USB
CAN, EBI/EMI, SCI, SPI
Memory Size:
128kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
50K x 16
5K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~1.995V
3V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
DIGITAL SIGNAL PROCESSOR, OTHER
Core Processor:
C28x
C2xx DSP
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
16-Bit
Program Memory Size:
256KB 128K x 16
64KB 32K x 16
Connectivity:
CANbus, I2C, McBSP, SCI, SPI, UART/USART
CANbus, EBI/EMI, SCI, SPI, UART/USART
Bit Size:
32
16
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
32b
16b
DAC Channels:
NO
-
Number of Timers/Counters:
3
2
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Format:
FLOATING-POINT
FLOATING POINT
Integrated Cache:
NO
NO
Number of External Interrupts:
3
5
Number of PWM Channels:
16
12
Number of SPI Channels:
2
-
Number of Ethernet Channels:
1
-
Height:
1.6mm
1.6mm
Length:
14mm
20mm
Width:
14mm
20mm
Thickness:
1.4mm
1.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Termination:
-
SMD/SMT
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
3.3V
Supply Voltage-Min (Vsup):
-
3V
Nominal Supply Current:
-
95mA
Address Bus Width:
-
16b
Density:
-
512 kb
Number of A/D Converters:
-
1
RAM (words):
-
544
Number of ADC Channels:
-
16
Max Junction Temperature (Tj):
-
150°C
Barrel Shifter:
-
YES
Internal Bus Architecture:
-
MULTIPLE
Ambient Temperature Range High:
-
85°C
TMS320F28069PZT

TMS320F28069PZT

(In Stock: 10000)

Texas Instruments