TMS470R1B768PGET alternative parts: TMS470R1A288PGETR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 768KB FLASH 144LQFP | IC MCU 32BIT 288KB FLASH 144LQFP |
Lifecycle Status: | NRND (Last Updated: 5 days ago) | NRND (Last Updated: 5 days ago) |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 144-LQFP | 144-LQFP |
Number of Pins: | 144 | 144 |
Weight: | 1.290414g | 1.290414g |
Data Converters: | A/D 16x10b | A/D 12x10b |
Number of I/Os: | 86 | 93 |
Operating Temperature: | -40°C~105°C TA | -40°C~105°C TA |
Packaging: | Tray | Tape & Reel (TR) |
Series: | TMS470 | TMS470 |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Not For New Designs | Not For New Designs |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 144 | 144 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Additional Feature: | ALSO REQUIRES 3.3V SUPPLY | ALSO REQUIRES 3.3V SUPPLY |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 2V | 1.8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 60MHz | 48MHz |
Base Part Number: | 470R1 | 470R1 |
Pin Count: | 144 | 144 |
Supply Voltage-Max (Vsup): | 2.05V | 2.05V |
Interface: | CAN, SCI, SPI | CAN, I2C, SCI, SPI |
Memory Size: | 768kB | 288kB |
Oscillator Type: | External | External |
RAM Size: | 48K x 8 | 16K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.81V~2.05V | 1.71V~2.05V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM7® | ARM7® |
Peripherals: | DMA, POR, PWM, WDT | DMA, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16/32-Bit | 16/32-Bit |
Program Memory Size: | 768KB 768K x 8 | 288KB 288K x 8 |
Connectivity: | CANbus, SCI, SPI | CANbus, C2Slb, I2C, SCI, SPI |
Bit Size: | 32 | 32 |
Access Time: | 60 μs | - |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 16b | 16b |
PWM Channels: | YES | YES |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 1 | - |
Core Architecture: | ARM | ARM |
Boundary Scan: | YES | YES |
Low Power Mode: | YES | YES |
Number of Programmable I/O: | 87 | - |
Format: | FIXED-POINT | FIXED-POINT |
Integrated Cache: | NO | NO |
RAM (words): | 4 | 16 |
Number of Serial I/Os: | 5 | 5 |
Number of External Interrupts: | 16 | 16 |
Number of DMA Channels: | 16 | 16 |
Height: | 1.6mm | 1.6mm |
Length: | 20mm | 20mm |
Width: | 20mm | 20mm |
Thickness: | 1.4mm | 1.4mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
ROM(word): | - | 294912 |
HTS Code: | - | 8542.31.00.01 |
Power Supplies: | - | 1.83.3V |
Supply Voltage-Min (Vsup): | - | 1.71V |
Supply Current-Max: | - | 115mA |
Number of Timers: | - | 1 |

TMS470R1B768PGET
(In Stock: 9)
Texas InstrumentsUnited States