TNY268PN alternative parts: KA7553A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
POWER INTEGRATIONS TNY268PN IC, OFF LINE SWITCHER, DIP8, 268
IC REG CTRLR 8DIP
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm), 7 Leads
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
2.26799g
851mg
Operating Temperature:
-40°C~150°C TJ
-25°C~85°C TA
Packaging:
Tube
Tube
Series:
TinySwitch®-II
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
7
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin (Sn)
Max Power Dissipation:
23W
-
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Frequency:
132kHz
-
Pin Count:
8
-
JESD-30 Code:
R-PDIP-T7
-
Number of Outputs:
1
1
Output Voltage:
700V
16.5V
Output Type:
Adjustable
Transistor Driver
Max Output Current:
880mA
-
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING CONTROLLER
Operating Supply Current:
380μA
-
Output Current:
880mA
1.5A
Output Power:
15W
-
Control Features:
EN
-
Topology:
Flyback
-
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Switcher Configuration:
SINGLE
SINGLE
Internal Switch(s):
Yes
-
Fault Protection:
Current Limiting, Open Loop, Over Temperature, Short Circuit
-
Max Duty Cycle:
68 %
46 %
Max Supply Voltage (AC):
265V
-
Drain to Source Resistance:
5.2Ohm
-
Duty Cycle:
65%
-
Output Isolation:
Isolated
-
Min Supply Voltage (AC):
85V
-
Height:
3.68mm
3.4mm
Length:
9.83mm
9.6mm
Width:
6.6mm
6.4mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
-
5 Weeks
SwitchingFrequency:
-
135kHz
Published:
-
2004
Base Part Number:
-
KA7553
Input Voltage-Nom:
-
18V
Output Configuration:
-
Positive
Voltage - Supply (Vcc/Vdd):
-
8.7V~30V
Max Supply Current:
-
15mA
Input Voltage (Min):
-
9.2V
Control Mode:
-
CURRENT-MODE
Input Voltage (Max):
-
30V
Synchronous Rectifier:
-
Yes
Max Frequency:
-
600kHz
Clock Sync:
-
No
TNY268PN

TNY268PN

(In Stock: 15974)

Power Integrations