TNY268PN alternative parts: LM3578AN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
POWER INTEGRATIONS TNY268PN IC, OFF LINE SWITCHER, DIP8, 268
IC REG MULTI CONFG 750MA 8DIP
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm), 7 Leads
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
2.26799g
-
Operating Temperature:
-40°C~150°C TJ
0°C~70°C TA
Packaging:
Tube
Tube
Series:
TinySwitch®-II
-
JESD-609 Code:
e3
e0
Pbfree Code:
yes
no
Part Status:
Not For New Designs
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
7
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin/Lead (Sn/Pb)
Max Power Dissipation:
23W
-
Terminal Position:
DUAL
DUAL
Number of Functions:
1
-
Terminal Pitch:
2.54mm
2.54mm
Frequency:
132kHz
20kHz
Pin Count:
8
-
JESD-30 Code:
R-PDIP-T7
-
Number of Outputs:
1
1
Output Voltage:
700V
50V
Output Type:
Adjustable
Adjustable
Max Output Current:
880mA
750mA
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Operating Supply Current:
380μA
-
Output Current:
880mA
-
Output Power:
15W
-
Control Features:
EN
-
Topology:
Flyback
Buck, Boost, Buck-Boost
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Switcher Configuration:
SINGLE
-
Internal Switch(s):
Yes
-
Fault Protection:
Current Limiting, Open Loop, Over Temperature, Short Circuit
-
Max Duty Cycle:
68 %
-
Max Supply Voltage (AC):
265V
-
Drain to Source Resistance:
5.2Ohm
-
Duty Cycle:
65%
-
Output Isolation:
Isolated
-
Min Supply Voltage (AC):
85V
-
Height:
3.68mm
-
Length:
9.83mm
9.59mm
Width:
6.6mm
7.62mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Base Part Number:
-
LM3578
Function:
-
Step-Up, Step-Down, Step-Up/Step-Down
Max Supply Voltage:
-
40V
Min Supply Voltage:
-
2V
Nominal Supply Current:
-
4mA
Output Configuration:
-
Positive or Negative
Max Output Voltage:
-
6V
Control Mode:
-
CURRENT-MODE
Synchronous Rectifier:
-
No
Min Output Voltage:
-
1V
Nominal Output Voltage:
-
1V
TNY268PN

TNY268PN

(In Stock: 15974)

Power Integrations