TNY278PN alternative parts: FAN7528N
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | POWER INTEGRATIONS - TNY278PN - IC, OFF LINE SWITCHER, DIP8, 278 | FAIRCHILD SEMICONDUCTOR FAN7528N IC, PFC CONTROLLER DUAL O/P, DIP8 |
Factory Lead Time: | 4 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Weight: | 2.26799g | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~125°C |
Packaging: | Tube | Tube |
Series: | TinySwitch®-III | - |
Published: | 1999 | 1996 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 7 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Power Rating: | 28W | - |
Max Power Dissipation: | 28W | - |
Terminal Position: | DUAL | - |
Number of Functions: | 1 | - |
Terminal Pitch: | 2.54mm | - |
Frequency: | 132kHz | 50kHz |
Pin Count: | 8 | - |
JESD-30 Code: | R-PDIP-T7 | - |
Number of Outputs: | 1 | 1 |
Output Voltage: | 12V | 14.5V |
Output Type: | Adjustable | - |
Input Voltage-Nom: | 2.2V | - |
Max Supply Voltage: | 265V | 23V |
Min Supply Voltage: | 90V | 14V |
Analog IC - Other Type: | SWITCHING REGULATOR | - |
Operating Supply Current: | 445μA | 1.5mA |
Nominal Supply Current: | 445μA | - |
Output Power: | 21.5W | - |
Control Features: | EN | - |
Topology: | Flyback | - |
Min Input Voltage: | 85V | - |
Max Input Voltage: | 265V | 264V |
Control Technique: | PULSE WIDTH MODULATION | - |
Supply Current-Max (Isup): | 0.54mA | - |
Switcher Configuration: | SINGLE | - |
Internal Switch(s): | Yes | - |
Fault Protection: | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - |
Max Duty Cycle: | 65 % | - |
Max Junction Temperature (Tj): | 150°C | - |
Max Supply Voltage (AC): | 265V | - |
Duty Cycle: | 65% | - |
Output Isolation: | Isolated | - |
Voltage - Breakdown: | 700V | - |
Min Input Voltage (AC): | 85V | - |
Max Input Voltage (AC): | 265V | - |
Min Supply Voltage (AC): | 85V | - |
Height: | 4.06mm | - |
Length: | 9.575mm | - |
Width: | 7.62mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | 8-DIP |
Termination: | - | Through Hole |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -40°C |
Voltage - Supply: | - | 12V~23V |
Base Part Number: | - | FAN7528 |
Max Output Current: | - | 10mA |
Max Output Voltage: | - | 12.8V |
Mode: | - | Critical Conduction (CRM), Discontinuous (Transition) |
Current - Startup: | - | 40μA |

TNY278PN
(In Stock: 35368)
Power IntegrationsUnited States