TNY278PN alternative parts: KA7552A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | POWER INTEGRATIONS - TNY278PN - IC, OFF LINE SWITCHER, DIP8, 278 | IC REG CTRLR 8DIP |
Factory Lead Time: | 4 Weeks | 5 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Weight: | 2.26799g | 851mg |
Operating Temperature: | -40°C~150°C TJ | -25°C~85°C TA |
Packaging: | Tube | Tube |
Series: | TinySwitch®-III | - |
Published: | 1999 | 2004 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 7 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Power Rating: | 28W | - |
Max Power Dissipation: | 28W | 800mW |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Frequency: | 132kHz | 135kHz |
Pin Count: | 8 | - |
JESD-30 Code: | R-PDIP-T7 | - |
Number of Outputs: | 1 | 1 |
Output Voltage: | 12V | 16.5V |
Output Type: | Adjustable | Transistor Driver |
Input Voltage-Nom: | 2.2V | 18V |
Max Supply Voltage: | 265V | - |
Min Supply Voltage: | 90V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING CONTROLLER |
Operating Supply Current: | 445μA | - |
Nominal Supply Current: | 445μA | - |
Output Power: | 21.5W | - |
Control Features: | EN | - |
Topology: | Flyback | - |
Min Input Voltage: | 85V | - |
Max Input Voltage: | 265V | - |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Supply Current-Max (Isup): | 0.54mA | - |
Switcher Configuration: | SINGLE | SINGLE |
Internal Switch(s): | Yes | - |
Fault Protection: | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - |
Max Duty Cycle: | 65 % | 70 % |
Max Junction Temperature (Tj): | 150°C | - |
Max Supply Voltage (AC): | 265V | - |
Duty Cycle: | 65% | - |
Output Isolation: | Isolated | - |
Voltage - Breakdown: | 700V | - |
Min Input Voltage (AC): | 85V | - |
Max Input Voltage (AC): | 265V | - |
Min Supply Voltage (AC): | 85V | - |
Height: | 4.06mm | 3.4mm |
Length: | 9.575mm | 9.6mm |
Width: | 7.62mm | 6.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
SwitchingFrequency: | - | 135kHz |
Pbfree Code: | - | yes |
Base Part Number: | - | KA7552 |
Output Configuration: | - | Positive |
Output Current: | - | 100mA |
Voltage - Supply (Vcc/Vdd): | - | 8.7V~30V |
Max Supply Current: | - | 15mA |
Input Voltage (Min): | - | 9.2V |
Control Mode: | - | CURRENT-MODE |
Input Voltage (Max): | - | 30V |
Synchronous Rectifier: | - | Yes |
Clock Sync: | - | No |

TNY278PN
(In Stock: 35368)
Power IntegrationsUnited States