TNY278PN alternative parts: KA7553A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
POWER INTEGRATIONS - TNY278PN - IC, OFF LINE SWITCHER, DIP8, 278
IC REG CTRLR 8DIP
Factory Lead Time:
4 Weeks
5 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm), 7 Leads
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
2.26799g
851mg
Operating Temperature:
-40°C~150°C TJ
-25°C~85°C TA
Packaging:
Tube
Tube
Series:
TinySwitch®-III
-
Published:
1999
2004
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
7
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin (Sn)
Power Rating:
28W
-
Max Power Dissipation:
28W
-
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Frequency:
132kHz
-
Pin Count:
8
-
JESD-30 Code:
R-PDIP-T7
-
Number of Outputs:
1
1
Output Voltage:
12V
16.5V
Output Type:
Adjustable
Transistor Driver
Input Voltage-Nom:
2.2V
18V
Max Supply Voltage:
265V
-
Min Supply Voltage:
90V
-
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING CONTROLLER
Operating Supply Current:
445μA
-
Nominal Supply Current:
445μA
-
Output Power:
21.5W
-
Control Features:
EN
-
Topology:
Flyback
-
Min Input Voltage:
85V
-
Max Input Voltage:
265V
-
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Supply Current-Max (Isup):
0.54mA
-
Switcher Configuration:
SINGLE
SINGLE
Internal Switch(s):
Yes
-
Fault Protection:
Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
-
Max Duty Cycle:
65 %
46 %
Max Junction Temperature (Tj):
150°C
-
Max Supply Voltage (AC):
265V
-
Duty Cycle:
65%
-
Output Isolation:
Isolated
-
Voltage - Breakdown:
700V
-
Min Input Voltage (AC):
85V
-
Max Input Voltage (AC):
265V
-
Min Supply Voltage (AC):
85V
-
Height:
4.06mm
3.4mm
Length:
9.575mm
9.6mm
Width:
7.62mm
6.4mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
SwitchingFrequency:
-
135kHz
Pbfree Code:
-
yes
Base Part Number:
-
KA7553
Output Configuration:
-
Positive
Output Current:
-
1.5A
Voltage - Supply (Vcc/Vdd):
-
8.7V~30V
Max Supply Current:
-
15mA
Input Voltage (Min):
-
9.2V
Control Mode:
-
CURRENT-MODE
Input Voltage (Max):
-
30V
Synchronous Rectifier:
-
Yes
Max Frequency:
-
600kHz
Clock Sync:
-
No
TNY278PN

TNY278PN

(In Stock: 35368)

Power Integrations