TPIC74100QPWPRQ1 alternative parts: TPIC74101QPWPRQ1
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK BOOST 5V 1A 20HTSSOP | Voltage Regulators - Switching Regulators AC Buck/Boost Switch Mode Reg |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-PowerTSSOP (0.173, 4.40mm Width) | 20-PowerTSSOP (0.173, 4.40mm Width) |
Number of Pins: | 20 | 20 |
Weight: | 81.788374mg | - |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | Automotive, AEC-Q100 |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 20 | 20 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Terminal Pitch: | 0.65mm | 0.65mm |
Frequency: | 440kHz | - |
Base Part Number: | TPIC74100 | TPIC74101 |
Function: | Step-Up/Step-Down | Step-Up, Step-Down, Step-Up/Step-Down |
Number of Outputs: | 1 | 2 |
Voltage - Input (Max): | 40V | 40V |
Output Voltage: | 5V | 5V |
Output Type: | Fixed | Fixed |
Max Output Current: | 1A | 1A |
Voltage - Input (Min): | 1.5V | 1.5V |
Input Voltage-Nom: | 11V | 11V |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Nominal Supply Current: | 200mA | - |
Output Configuration: | Positive | Positive |
Quiescent Current: | 100μA | 100μA |
Topology: | Buck-Boost | Buck, Boost, Buck-Boost |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Control Technique: | PULSE FREQUENCY MODULATION | FREQUENCY MODULATION |
Synchronous Rectifier: | Yes | Both |
Min Output Voltage: | 5V | 5V |
Nominal Output Voltage: | 5V | - |
Height: | 1.2mm | 1.2mm |
Length: | 6.5mm | 6.5mm |
Width: | 4.4mm | 4.4mm |
Thickness: | 1mm | 1mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Frequency - Switching: | - | 380kHz |

TPIC74100QPWPRQ1
(In Stock: 900)
Texas InstrumentsUnited States