TPIC74100QPWPRQ1 alternative parts: TPS61032PWP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK BOOST 5V 1A 20HTSSOP | IC REG BST 5V 3.6A SYNC 16HTSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-PowerTSSOP (0.173, 4.40mm Width) | 16-PowerTSSOP (0.173, 4.40mm Width) |
Number of Pins: | 20 | 16 |
Weight: | 81.788374mg | 62.709145mg |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 20 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 0.65mm | - |
Frequency: | 440kHz | - |
Base Part Number: | TPIC74100 | TPS61032 |
Function: | Step-Up/Step-Down | Step-Up |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 40V | 5.5V |
Output Voltage: | 5V | 5V |
Output Type: | Fixed | Fixed |
Max Output Current: | 1A | 1A |
Voltage - Input (Min): | 1.5V | 1.8V |
Input Voltage-Nom: | 11V | 2.4V |
Analog IC - Other Type: | SWITCHING REGULATOR | BATTERY CHARGE CONTROLLER |
Nominal Supply Current: | 200mA | - |
Output Configuration: | Positive | Positive |
Quiescent Current: | 100μA | 20μA |
Topology: | Buck-Boost | Boost |
Control Mode: | VOLTAGE-MODE | CURRENT-MODE |
Control Technique: | PULSE FREQUENCY MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | Yes |
Min Output Voltage: | 5V | 5V |
Nominal Output Voltage: | 5V | - |
Height: | 1.2mm | 1.2mm |
Length: | 6.5mm | 5mm |
Width: | 4.4mm | 4.4mm |
Thickness: | 1mm | 1mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Efficiency: | - | 96 % |
Operating Supply Voltage: | - | 5.5V |
Frequency - Switching: | - | 600kHz |

TPIC74100QPWPRQ1
(In Stock: 900)
Texas InstrumentsUnited States