TPIC74100QPWPRQ1 alternative parts: TPS61032PWPR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK BOOST 5V 1A 20HTSSOP
IC REG BST 5V 3.6A SYNC 16HTSSOP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-PowerTSSOP (0.173, 4.40mm Width)
16-PowerTSSOP (0.173, 4.40mm Width)
Number of Pins:
20
16
Weight:
81.788374mg
62.709145mg
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
20
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.65mm
-
Frequency:
440kHz
700kHz
Base Part Number:
TPIC74100
TPS61032
Function:
Step-Up/Step-Down
Step-Up
Number of Outputs:
1
1
Voltage - Input (Max):
40V
-
Output Voltage:
5V
5V
Output Type:
Fixed
Fixed
Max Output Current:
1A
1A
Voltage - Input (Min):
1.5V
1.8V
Input Voltage-Nom:
11V
2.4V
Analog IC - Other Type:
SWITCHING REGULATOR
BATTERY CHARGE CONTROLLER
Nominal Supply Current:
200mA
-
Output Configuration:
Positive
Positive
Quiescent Current:
100μA
20μA
Topology:
Buck-Boost
Boost
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Control Technique:
PULSE FREQUENCY MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
5V
5V
Nominal Output Voltage:
5V
5V
Height:
1.2mm
1.2mm
Length:
6.5mm
5mm
Width:
4.4mm
4.4mm
Thickness:
1mm
1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Current Rating:
-
20mA
Efficiency:
-
96 %
Operating Supply Voltage:
-
5.5V
Frequency - Switching:
-
600kHz
TPIC74100QPWPRQ1

TPIC74100QPWPRQ1

(In Stock: 900)

Texas Instruments