TPS22965NQWDSGRQ1 alternative parts: FAN73711MX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LOAD SWITCH 6A 8WSON
FAIRCHILD SEMICONDUCTOR FAN73711MX IGBT/MOSFET Driver, High Side, 10V-20V Supply, 4A Out, 150ns Delay, SOIC-8
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 20 hours ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-WFDFN Exposed Pad
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C TA
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Number of Functions:
1
-
Supply Voltage:
5V
15V
Terminal Pitch:
0.5mm
-
Base Part Number:
TPS22965
FAN73711
Number of Outputs:
1
-
Output Type:
N-Channel
-
Max Output Current:
4A
4A
Supply Voltage-Max (Vsup):
5.5V
-
Supply Voltage-Min (Vsup):
2.5V
-
Interface:
On/Off
-
Output Configuration:
High Side
-
Voltage - Supply (Vcc/Vdd):
0.8V~5.5V
-
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
-
Ratio - Input:Output:
1:1
-
Voltage - Load:
2.5V~5.5V
-
Output Peak Current Limit-Nom:
1A
-
Rds On (Typ):
16m Ω
-
Built-in Protections:
TRANSIENT
-
Output Current Flow Direction:
SINK
-
Features:
Slew Rate Controlled
-
Height:
800μm
1.85mm
Length:
2mm
5mm
Width:
2mm
4mm
Thickness:
750μm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Weight:
-
143mg
Driver Configuration:
-
High-Side
Logic voltage-VIL, VIH:
-
0.8V 2.5V
Turn Off Delay Time:
-
150 ns
Published:
-
2009
Max Power Dissipation:
-
625mW
Voltage - Supply:
-
10V~20V
Output Voltage:
-
1.2V
Nominal Supply Current:
-
35μA
Power Dissipation:
-
625mW
Output Current:
-
4A
Max Supply Current:
-
100μA
Propagation Delay:
-
150 ns
Turn On Delay Time:
-
150 ns
Rise Time:
-
25ns
Fall Time (Typ):
-
15 ns
Rise / Fall Time (Typ):
-
25ns 15ns
Interface IC Type:
-
HALF BRIDGE BASED PERIPHERAL DRIVER
Channel Type:
-
Single
Number of Drivers:
-
1
Gate Type:
-
IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink):
-
4A 4A
Max Junction Temperature (Tj):
-
150°C
High Side Voltage - Max (Bootstrap):
-
600V
Ambient Temperature Range High:
-
125°C
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
TPS22965NQWDSGRQ1

TPS22965NQWDSGRQ1

(In Stock: 3000)

Texas Instruments