TPS22965NQWDSGRQ1 alternative parts: TPS22965TDSGRQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LOAD SWITCH 6A 8WSON
Power Switch Automotive 8-Pin WSON EP T/R
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C TA
-40°C~105°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
Automotive, AEC-Q100
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
NO LEAD
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
TPS22965
TPS22965
Number of Outputs:
1
1
Output Type:
N-Channel
N-Channel
Max Output Current:
4A
4A
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
2.5V
2.5V
Interface:
On/Off
On/Off
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
0.8V~5.5V
0.8V~5.5V
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.5V~5.5V
2.5V~5.5V
Output Peak Current Limit-Nom:
1A
-
Rds On (Typ):
16m Ω
16m Ω
Built-in Protections:
TRANSIENT
TRANSIENT
Output Current Flow Direction:
SINK
SOURCE SINK
Features:
Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Height:
800μm
800μm
Length:
2mm
2mm
Width:
2mm
2mm
Thickness:
750μm
750μm
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
NOT SPECIFIED
Quiescent Current:
-
50μA
TPS22965NQWDSGRQ1

TPS22965NQWDSGRQ1

(In Stock: 3000)

Texas Instruments