TPS2553DBVR alternative parts: MIC2009YM6-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW DIST Single 6.5V 1.2A 6-Pin SOT-23 T/R
LOAD SWITCH, HS, 5.5V, 0.2 - 2A, 6SOT23; Power Load Switch Type: High Side; Input
Lifecycle Status:
ACTIVE (Last Updated: 21 hours ago)
-
Factory Lead Time:
12 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
SOT-23-6
Surface Mount:
YES
-
Number of Pins:
6
6
Weight:
36.003894mg
-
Operating Temperature:
-40°C~150°C TJ
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
-
ECCN Code:
EAR99
-
Resistance:
85mOhm
70mOhm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Max Power Dissipation:
625mW
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
5V
-
Terminal Pitch:
0.95mm
-
Base Part Number:
TPS2553
MIC2009
Pin Count:
6
-
Number of Outputs:
1
1
Output Type:
N-Channel
P-Channel
Number of Channels:
1
1
Interface:
On/Off
On/Off
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
-
Output Configuration:
High Side
High Side
Output Current:
1.5A
-
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Adjustable Threshold:
YES
-
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Min Input Voltage:
2.5V
2.5V
Max Input Voltage:
6.5V
5.5V
Nominal Input Voltage:
6.5V
5.5V
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.5V~6.5V
2.5V~5.5V
Fault Protection:
Current Limiting (Adjustable), Over Temperature, UVLO
Current Limiting (Adjustable), Over Temperature
Rds On (Typ):
85m Ω
70mOhm
Features:
Slew Rate Controlled, Status Flag
-
Height:
1.45mm
1.3mm
Length:
2.9mm
2.9mm
Width:
1.6mm
1.75mm
Thickness:
1.2mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Supplier Device Package:
-
SOT-23-6
Usage Level:
-
Industrial grade
Published:
-
2011
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Output Voltage:
-
6V
Max Output Current:
-
2A
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
2.5V
Nominal Supply Current:
-
330μA
Turn On Delay Time:
-
1.5 ms
TPS2553DBVR

TPS2553DBVR

(In Stock: 51083)

Texas Instruments