TPS3700DDCR alternative parts: ADM6319B25ARJZ-R7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Comparator Dual 18V 6-Pin TSOT-23 T/R | Supervisory Circuits High/Low Watchdog Supervisor with MR-IC |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 Thin, TSOT-23-6 | SC-74A, SOT-753 |
Number of Pins: | 6 | 5 |
Number of Elements: | 2 | - |
Watchdog Timers: | No | No |
Operating Temperature: | -40°C~125°C | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 6 | 5 |
ECCN Code: | EAR99 | EAR99 |
Type: | Window | Simple Reset/Power-On Reset |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 3.3V |
Terminal Pitch: | 0.95mm | - |
Base Part Number: | TPS3700 | ADM6319 |
Pin Count: | 6 | 5 |
Output Type: | Open Drain | - |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 5.5μA | 20μA |
Nominal Supply Current: | 7μA | 20μA |
Adjustable Threshold: | YES | NO |
Propagation Delay: | 29 μs | - |
Quiescent Current: | 11μA | - |
Voltage - Supply, Single/Dual (±): | 1.8V~18V | - |
Threshold Voltage: | 400mV | +2.5V |
Undervoltage Threshold: | 1.7V | - |
Current - Quiescent (Max): | 11μA | - |
Hysteresis: | 5.5mV | - |
Height: | 1.1mm | - |
Length: | 2.9mm | 2.9mm |
Width: | 1.6mm | - |
Thickness: | 870μm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Lead Free | Contains Lead |
Output: | - | Push-Pull, Push-Pull |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 1V |
Max Supply Current: | - | 20μA |
Reset: | - | Active High/Active Low |
Voltage - Threshold: | - | 2.5V |
Reset Timeout: | - | 20ms Minimum |
Min Reset Threshold Voltage: | - | 2.4625V |
Max Reset Threshold Voltage: | - | 2.5375V |
Number of Monitored Inputs: | - | 1 |

TPS3700DDCR
(In Stock: 23250)
Texas InstrumentsUnited States