TPS3700DDCR alternative parts: ADM6319B31ARJZ-RL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Comparator Dual 18V 6-Pin TSOT-23 T/R
IC SUPERVISOR MANUAL RST SOT23-5
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
SC-74A, SOT-753
Number of Pins:
6
5
Number of Elements:
2
-
Watchdog Timers:
No
No
Operating Temperature:
-40°C~125°C
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e3
Pbfree Code:
yes
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
6
5
ECCN Code:
EAR99
EAR99
Type:
Window
Simple Reset/Power-On Reset
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
3.3V
Terminal Pitch:
0.95mm
-
Base Part Number:
TPS3700
ADM6319
Pin Count:
6
5
Output Type:
Open Drain
-
Number of Channels:
1
1
Operating Supply Current:
5.5μA
20μA
Nominal Supply Current:
7μA
20μA
Adjustable Threshold:
YES
NO
Propagation Delay:
29 μs
-
Quiescent Current:
11μA
-
Voltage - Supply, Single/Dual (±):
1.8V~18V
-
Threshold Voltage:
400mV
+3.1V
Undervoltage Threshold:
1.7V
3.034V
Current - Quiescent (Max):
11μA
-
Hysteresis:
5.5mV
-
Height:
1.1mm
-
Length:
2.9mm
2.9mm
Width:
1.6mm
-
Thickness:
870μm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Contains Lead
Time@Peak Reflow Temperature-Max (s):
-
30
Output:
-
Push-Pull, Push-Pull
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
1V
Max Supply Current:
-
20μA
Reset:
-
Active High/Active Low
Voltage - Threshold:
-
3.08V
Reset Timeout:
-
20ms Minimum
Min Reset Threshold Voltage:
-
3.034V
Max Reset Threshold Voltage:
-
3.126V
Overvoltage Threshold:
-
3.126V
Number of Monitored Inputs:
-
1
Reset Delay Time:
-
40 ms
TPS3700DDCR

TPS3700DDCR

(In Stock: 23250)

Texas Instruments