TPS51200DRCR alternative parts: LM317LBDR2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CONV DDR DDR2 DDR3 10SON
IC REG LIN POS ADJ 100MA 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
12 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Surface Mount:
YES
-
Package / Case:
10-VFDFN Exposed Pad
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
10
8
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
10
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Applications:
Converter, DDR
-
Power Rating:
790mW
-
Max Power Dissipation:
1.92W
-
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
-
Terminal Pitch:
0.5mm
-
Base Part Number:
TPS51200
LM317L
Pin Count:
10
8
Number of Outputs:
1
1
Output Voltage:
3.5V
37V
Output Type:
Fixed
Adjustable
Max Output Current:
3A
100mA
Polarity:
Negative, Positive
-
Supply Voltage-Min (Vsup):
2.375V
-
Power Dissipation:
1.92W
-
Output Current:
3A
-
Quiescent Current:
500μA
-
Accuracy:
5 %
4 %
Min Input Voltage:
2.3V
1.3V
Max Input Voltage:
3.5V
-
Reference Voltage:
1.8V
1.3V
Interface IC Type:
BUS TERMINATOR SUPPORT CIRCUIT
-
Nominal Output Voltage:
1.25V
-
Height:
1mm
1.5mm
Length:
3mm
5mm
Width:
3mm
4mm
Thickness:
900μm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Published:
-
2003
Packing Method:
-
TAPE AND REEL
Terminal Form:
-
GULL WING
Time@Peak Reflow Temperature-Max (s):
-
40
Voltage - Input (Max):
-
40V
Output Configuration:
-
Positive
Max Output Voltage:
-
37V
Number of Regulators:
-
1
Protection Features:
-
Over Current, Over Temperature
Current - Quiescent (Iq):
-
10mA
Halogen Free:
-
Halogen Free
PSRR:
-
80dB (120Hz)
Dropout Voltage1-Nom:
-
3V
Min Output Voltage:
-
1.2V
Power Supply Rejection Ratio (PSRR):
-
80dB
Output Voltage Accuracy:
-
4 %
TPS51200DRCR

TPS51200DRCR

(In Stock: 406512)

Texas Instruments