TPS51200DRCR alternative parts: LM78L12ACMX/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CONV DDR DDR2 DDR3 10SON | IC REG LINEAR 12V 100MA 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Surface Mount: | YES | - |
Package / Case: | 10-VFDFN Exposed Pad | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 10 | 8 |
Operating Temperature: | -40°C~85°C | 0°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 10 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Applications: | Converter, DDR | - |
Power Rating: | 790mW | - |
Max Power Dissipation: | 1.92W | 750mW |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | - |
Terminal Pitch: | 0.5mm | - |
Base Part Number: | TPS51200 | LM78L12 |
Pin Count: | 10 | 8 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 3.5V | 12V |
Output Type: | Fixed | Fixed |
Max Output Current: | 3A | 100mA |
Polarity: | Negative, Positive | - |
Supply Voltage-Min (Vsup): | 2.375V | - |
Power Dissipation: | 1.92W | 750mW |
Output Current: | 3A | - |
Quiescent Current: | 500μA | 5mA |
Accuracy: | 5 % | 5 % |
Min Input Voltage: | 2.3V | 13.7V |
Max Input Voltage: | 3.5V | - |
Reference Voltage: | 1.8V | - |
Interface IC Type: | BUS TERMINATOR SUPPORT CIRCUIT | - |
Nominal Output Voltage: | 1.25V | 12V |
Height: | 1mm | 1.75mm |
Length: | 3mm | 4.9mm |
Width: | 3mm | 3.91mm |
Thickness: | 900μm | 1.58mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Contact Plating: | - | Tin |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Voltage - Input (Max): | - | 35V |
Output Configuration: | - | Positive |
Output Voltage 1: | - | 12V |
Number of Regulators: | - | 1 |
Protection Features: | - | Over Temperature, Short Circuit |
Current - Quiescent (Iq): | - | 3mA |
PSRR: | - | 54dB (120Hz) |
Dropout Voltage1-Nom: | - | 1.6V |
Power Supply Rejection Ratio (PSRR): | - | 54dB |
Voltage Tolerance-Max: | - | 5% |
Output Voltage Accuracy: | - | 5 % |

TPS51200DRCR
(In Stock: 406512)
Texas InstrumentsUnited States