TPS51200DRCR alternative parts: NCP51200MNTXG
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CONV DDR DDR2 DDR3 10SON | 3A DDR / VTT TERMINATIONDFN10 3X3 1.3AUHPBF Code = 0798 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 12 Weeks | 11 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Surface Mount: | YES | - |
Package / Case: | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad |
Number of Pins: | 10 | 10 |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 10 | 10 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Applications: | Converter, DDR | LDO (Linear), DDR |
Power Rating: | 790mW | 1.92W |
Max Power Dissipation: | 1.92W | 1.92W |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | TPS51200 | - |
Pin Count: | 10 | - |
Number of Outputs: | 1 | 1 |
Output Voltage: | 3.5V | - |
Output Type: | Fixed | Adjustable |
Max Output Current: | 3A | 3A |
Polarity: | Negative, Positive | Positive |
Supply Voltage-Min (Vsup): | 2.375V | - |
Power Dissipation: | 1.92W | - |
Output Current: | 3A | 3A |
Quiescent Current: | 500μA | 700μA |
Accuracy: | 5 % | 20 % |
Min Input Voltage: | 2.3V | 2.375V |
Max Input Voltage: | 3.5V | 5.5V |
Reference Voltage: | 1.8V | 1.8V |
Interface IC Type: | BUS TERMINATOR SUPPORT CIRCUIT | - |
Nominal Output Voltage: | 1.25V | - |
Height: | 1mm | 500μm |
Length: | 3mm | 3mm |
Width: | 3mm | 3mm |
Thickness: | 900μm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | - |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Weight: | - | 50.008559mg |
Published: | - | 2014 |
Terminal Form: | - | NO LEAD |
Operating Supply Voltage: | - | 3.5V |
Analog IC - Other Type: | - | ANALOG CIRCUIT |
Operating Supply Current: | - | 700μA |
Voltage - Output: | - | 0.5V~1.8V |
Input Current: | - | 1μA |

TPS51200DRCR
(In Stock: 406512)
Texas InstrumentsUnited States