TPS51219RTER alternative parts: LM2655MTCX-3.3

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switching Controllers High Perf,Sgl Sync Step-Down Controller
IC REG BUCK 3.3V 2.5A 16-TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
-
Factory Lead Time:
6 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
16-TSSOP (0.173, 4.40mm Width)
Number of Pins:
16
-
SwitchingFrequency:
400kHz
-
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
D-CAP™, D-CAP2™
-
JESD-609 Code:
e4
e0
Pbfree Code:
yes
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
-
Terminal Pitch:
0.5mm
0.65mm
Base Part Number:
TPS51219
LM2655
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Output Voltage:
2V
-
Output Type:
Transistor Driver
Fixed
Operating Supply Voltage:
5.5V
-
Input Voltage-Nom:
5V
10V
Analog IC - Other Type:
SWITCHING CONTROLLER
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Output Current:
20A
-
Voltage - Supply (Vcc/Vdd):
3V~28V
-
Quiescent Current:
560μA
-
Control Features:
Enable, Power Good
-
Input Voltage (Min):
4.5V
-
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
No
Switcher Configuration:
PUSH-PULL
-
Max Frequency:
670kHz
-
Clock Sync:
No
-
Height:
800μm
-
Length:
3mm
5mm
Width:
3mm
4.4mm
Thickness:
750μm
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Terminal Form:
-
GULL WING
Voltage - Input (Max):
-
14V
Voltage - Input (Min):
-
4V
Voltage - Output (Min/Fixed):
-
3.3V
Frequency - Switching:
-
300kHz
TPS51219RTER

TPS51219RTER

(In Stock: 29915)

Texas Instruments