TPS51219RTER alternative parts: LV5768V-A-TLM-E
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Switching Controllers High Perf,Sgl Sync Step-Down Controller | Conv DC-DC Single Step Down 8.5V to 42V 16-Pin SSOP T/R |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 2 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-WFQFN Exposed Pad | 16-LSSOP (0.173, 4.40mm Width) |
Number of Pins: | 16 | 16 |
SwitchingFrequency: | 400kHz | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | D-CAP™, D-CAP2™ | - |
JESD-609 Code: | e4 | e6 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 3 (168 Hours) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 0.5mm | 0.65mm |
Base Part Number: | TPS51219 | - |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Output Voltage: | 2V | - |
Output Type: | Transistor Driver | Transistor Driver |
Operating Supply Voltage: | 5.5V | 42V |
Input Voltage-Nom: | 5V | 12V |
Analog IC - Other Type: | SWITCHING CONTROLLER | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Output Current: | 20A | - |
Voltage - Supply (Vcc/Vdd): | 3V~28V | 8.5V~42V |
Quiescent Current: | 560μA | - |
Control Features: | Enable, Power Good | Current Limit, Enable, Frequency Control, Soft Start |
Input Voltage (Min): | 4.5V | - |
Topology: | Buck | Buck |
Control Mode: | VOLTAGE-MODE | CURRENT-MODE |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | Yes |
Switcher Configuration: | PUSH-PULL | - |
Max Frequency: | 670kHz | - |
Clock Sync: | No | No |
Height: | 800μm | - |
Length: | 3mm | 5.65mm |
Width: | 3mm | 4.4mm |
Thickness: | 750μm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Usage Level: | - | Industrial grade |
Published: | - | 2008 |
Terminal Finish: | - | Tin/Bismuth (Sn/Bi) |
Additional Feature: | - | LG-MAX |
Terminal Form: | - | GULL WING |
Min Input Voltage: | - | 8.5V |
Frequency - Switching: | - | 80kHz~500kHz |
Max Input Voltage: | - | 42V |
Max Duty Cycle: | - | 90 % |

TPS51219RTER
(In Stock: 29915)
Texas InstrumentsUnited States