TPS51219RTER alternative parts: TPS54519RTET
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Switching Controllers High Perf,Sgl Sync Step-Down Controller | IC REG BUCK ADJ 5A SYNC 16WQFN |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad |
Number of Pins: | 16 | 16 |
SwitchingFrequency: | 400kHz | - |
Operating Temperature: | -40°C~85°C TA | -40°C~140°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | D-CAP™, D-CAP2™ | SWIFT™ |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | TPS51219 | TPS54519 |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Output Voltage: | 2V | 4.5V |
Output Type: | Transistor Driver | Adjustable |
Operating Supply Voltage: | 5.5V | 6V |
Input Voltage-Nom: | 5V | 5V |
Analog IC - Other Type: | SWITCHING CONTROLLER | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Output Current: | 20A | - |
Voltage - Supply (Vcc/Vdd): | 3V~28V | - |
Quiescent Current: | 560μA | 455μA |
Control Features: | Enable, Power Good | - |
Input Voltage (Min): | 4.5V | - |
Topology: | Buck | Buck |
Control Mode: | VOLTAGE-MODE | CURRENT-MODE |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | Yes |
Switcher Configuration: | PUSH-PULL | - |
Max Frequency: | 670kHz | - |
Clock Sync: | No | - |
Height: | 800μm | 800μm |
Length: | 3mm | 3mm |
Width: | 3mm | 3mm |
Thickness: | 750μm | 750μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Max Output Current: | - | 5A |
Voltage - Input (Min): | - | 2.95V |
Max Output Voltage: | - | 4.5V |
Voltage - Output (Min/Fixed): | - | 0.6V |
Frequency - Switching: | - | 200kHz~2MHz |
Min Output Voltage: | - | 600mV |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

TPS51219RTER
(In Stock: 29915)
Texas InstrumentsUnited States